Manufacturer: United Chemi-Con
Win Source Part Number: 802004-EKMG630ELL100
Packaging: Bulk
Mounting Style: Through Hole
Applications: Use For General
Capacitance: 10μF
Tolerance: ±20%
Voltage - Rated: 63V
Lead Spacing: 0.079" (2.00mm)
Polarization: Polar
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
Manufacturer Package: Radial, Can
Height - Seated (Maximum): 0.492" (12.50mm)
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: Not Applicable
Lifetime at Temp.: 1000 Hrs at 105°C
Ripple Current at Low Frequency: 46mA at 120Hz
Ripple Current at High Frequency: 82.8mA at 100kHz
10µF 63V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
63V 10uF Radial Aluminum Electrolytic Capacitor, 105°C Product overview: EKMG630ELL100ME11D from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, 10uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMG630ELL100ME11
CAP ALUM 10UF 20% 63V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 63V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
CAP ALUM 10UF 20% 63V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 802004-EKMG630ELL100ME11D | 565-1347-ND | 58-EKMG630ELL100ME11D | EKMG630ELL100ME11D | 23K3697 | EKMG630ELL100ME11D |
| Product Name | Aluminum Capacitors - EKMG630ELL100ME11D | Aluminum Electrolytic Capacitors | 63V 10uF Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 10Uf, 63V, 20%, Radial; Capacitance United Chemi-Con | Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 63 volts | 63 volts | 63 volts | 63 volts | 63 volts | |
| WVAC | 63 volts | 63 volts |