United Chemi-Con, Inc. 2.2uF 50V 20mA Capacitor EKMG500ETD2R2ME11D

Description
Cap Aluminum Lytic 2.2uF 50V 20% (5 X 11mm) Radial 2.5mm 20mA 1000h 105°C Ammo Product overview: EKMG500ETD2R2ME11D from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 50V, 20mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 50V, 20mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMG500ETD2R2ME11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 2.2uF 50V 20% (5 X 11mm) Radial 2.5mm 20mA 1000h 105°C Ammo Product overview: EKMG500ETD2R2ME11D from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 50V, 20mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 50V, 20mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMG500ETD2R2ME11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2uF 50V 20mA Capacitor
58-EKMG500ETD2R2ME11D
2.2uF 50V 20mA Capacitor 58-EKMG500ETD2R2ME11D
Cap Aluminum Lytic 2.2uF 50V 20% (5 X 11mm) Radial 2.5mm 20mA 1000h 105°C Ammo Product overview: EKMG500ETD2R2ME11D from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 50V, 20mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 50V, 20mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMG500ETD2R2ME11 D can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2.2uF 50V 20% (5 X 11mm) Radial 2.5mm 20mA 1000h 105°C Ammo Product overview: EKMG500ETD2R2ME11D from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 50V, 20mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 50V, 20mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMG500ETD2R2ME11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357784-EKMG500ETD2R2ME11D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357784-EKMG500ETD2R2ME11D
Capacitors - Aluminum Electrolytic Capacitors 1357784-EKMG500ETD2R2ME11D
Win Source Part Number: 1357784-EKMG500ETD2R 2ME11D Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: United Chemi-Con Series: KMG Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 2.2 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 1000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 20 mA @ 120 Hz Ripple Current @ High Frequency: 50 mA @ 100 kHz Lead Spacing: 0.079" (2.00mm) Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357784-EKMG500ETD2R2ME11D
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: KMG
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 2.2 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 1000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 20 mA @ 120 Hz
Ripple Current @ High Frequency: 50 mA @ 100 kHz
Lead Spacing: 0.079" (2.00mm)
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - EKMG500ETD2R2ME11D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EKMG500ETD2R2ME11D-ND
Aluminum Electrolytic Capacitors EKMG500ETD2R2ME11D-ND
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - EKMG500ETD2R2ME11D - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EKMG500ETD2R2ME11D
Aluminum Electrolytic Capacitors EKMG500ETD2R2ME11D
CAP ALUM 2.2UF 20% 50V RADIAL

CAP ALUM 2.2UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMG500ETD2R2ME11D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG500ETD2R2ME11D
Capacitors - Aluminum Electrolytic Capacitors EKMG500ETD2R2ME11D
CAP ALUM 2.2UF 20% 50V RADIAL

CAP ALUM 2.2UF 20% 50V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EKMG500ETD2R2ME11D
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EKMG500ETD2R2ME11D
2.2uF 50V ±20% 50mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

2.2uF 50V ±20% 50mA@100kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EKMG500ETD2R2ME11D 1357784-EKMG500ETD2R2ME11D EKMG500ETD2R2ME11D-ND EKMG500ETD2R2ME11D EKMG500ETD2R2ME11D EKMG500ETD2R2ME11D
Product Name 2.2uF 50V 20mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.20E6 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Capacitor - 106MHBS45K2J - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details