United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMG500ELL102MK25S

Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote
Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKMG500ELL102MK25S is an aluminum electrolytic capacitor from the KMG series, designed for a wide operating temperature range of -55°C to +105°C. It features a rated voltage range of 6.3V to 450V DC and a capacitance of 1000µF with a tolerance of ±20%. The capacitor is rated for endurance with ripple current for up to 1,000 hours at 105°C, making it suitable for applications requiring reliability under high temperatures. It has a maximum dissipation factor (tanO¥) that varies with voltage, reaching up to 0.24 at 10V. The leakage current specifications are defined based on capacitance and voltage, ensuring minimal energy loss during operation. The product is RoHS2 compliant and is not solvent resistant, which should be considered in applications where exposure to solvents may occur. The capacitor is packaged in bulk, with a quantity of 1000 per package, and has a limited supply and demand status.

Datasheet Summary
Powered by GS/AI

The EKMG500ELL102MK25S is an aluminum electrolytic capacitor from the KMG series, designed for a wide operating temperature range of -55°C to +105°C. It features a rated voltage range of 6.3V to 450V DC and a capacitance of 1000µF with a tolerance of ±20%. The capacitor is rated for endurance with ripple current for up to 1,000 hours at 105°C, making it suitable for applications requiring reliability under high temperatures. It has a maximum dissipation factor (tanO¥) that varies with voltage, reaching up to 0.24 at 10V. The leakage current specifications are defined based on capacitance and voltage, ensuring minimal energy loss during operation. The product is RoHS2 compliant and is not solvent resistant, which should be considered in applications where exposure to solvents may occur. The capacitor is packaged in bulk, with a quantity of 1000 per package, and has a limited supply and demand status.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-1344-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-1344-ND
Aluminum Electrolytic Capacitors 565-1344-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - EKMG500ELL102MK25S - 844279-EKMG500ELL102MK25S - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EKMG500ELL102MK25S
844279-EKMG500ELL102MK25S
Aluminum Capacitors - EKMG500ELL102MK25S 844279-EKMG500ELL102MK25S
Manufacturer: United Chemi-Con Win Source Part Number: 844279-EKMG500ELL102 MK25S Series: KMG Operating Temperature Range: -55°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - 1000 Hrs @ 105°C Package: Radial, Can Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020

Manufacturer: United Chemi-Con
Win Source Part Number: 844279-EKMG500ELL102MK25S
Series: KMG
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Radial, Can - 1000 Hrs @ 105°C
Package: Radial, Can
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020

Buy Now Datasheet
Aluminium Capacitors - 374679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
374679
Aluminium Capacitors 374679
CHEMI-CON EKMG500ELL102MK25S Capacitor

CHEMI-CON EKMG500ELL102MK25S Capacitor

Supplier's Site
Singapore, Singapore
1000µF 50V Radial Aluminum Electrolytic Capacitor Product overview: EKMG500ELL102MK25S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMG500ELL102MK25 S can be used for catalog matching and distributor lookup.

1000µF 50V Radial Aluminum Electrolytic Capacitor Product overview: EKMG500ELL102MK25S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMG500ELL102MK25S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance United Chemi-Con - 23K3673 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance United Chemi-Con
23K3673
Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance United Chemi-Con 23K3673
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EKMG500ELL102MK25S - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EKMG500ELL102MK25S
Aluminum Electrolytic Capacitors EKMG500ELL102MK25S
CAP ALUM 1000UF 20% 50V RADIAL

CAP ALUM 1000UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMG500ELL102MK25S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG500ELL102MK25S
Capacitors - Aluminum Electrolytic Capacitors EKMG500ELL102MK25S
CAP ALUM 1000UF 20% 50V RADIAL

CAP ALUM 1000UF 20% 50V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
EKMG500ELL102MK25S
Capacitors >> Aluminum Electrolytic Capacitors - Leaded EKMG500ELL102MK25S
1000uF 50V ±20% 950mA@120Hz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 50V ±20% 950mA@120Hz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565-1344-ND 844279-EKMG500ELL102MK25S 374679 58-EKMG500ELL102MK25S 23K3673 EKMG500ELL102MK25S EKMG500ELL102MK25S EKMG500ELL102MK25S
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - EKMG500ELL102MK25S Aluminium Capacitors 50V Capacitor Aluminum Electrolytic Capacitor 1000Uf, 50V, 20%, Radial; Capacitance United Chemi-Con Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Ceramic Capacitors - C11CF130J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers