United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMG500EC31R0ME11D

Description
1µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
1µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKMG500EC31R0ME11D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKMG500EC31R0ME11D-ND
Aluminum Electrolytic Capacitors 565-EKMG500EC31R0ME11D-ND
1µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

1µF 50V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Ammo / Capacitor, Aluminum, 50 V, Cap.1 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con - 72R7688 - Newark, An Avnet Company
Chicago, IL, United States
Ammo / Capacitor, Aluminum, 50 V, Cap.1 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con
72R7688
Ammo / Capacitor, Aluminum, 50 V, Cap.1 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con 72R7688
Ammo / Capacitor, Aluminum, 50 V, Cap.1 , Dia.5 , Leng.11 RoHS Compliant: Yes

Ammo / Capacitor, Aluminum, 50 V, Cap.1 , Dia.5 , Leng.11 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKMG500EC31R0ME11D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG500EC31R0ME11D
Capacitors - Aluminum Electrolytic Capacitors EKMG500EC31R0ME11D
CAP ALUM 1UF 20% 50V RADIAL

CAP ALUM 1UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-EKMG500EC31R0ME11D-ND 72R7688 EKMG500EC31R0ME11D
Product Name Aluminum Electrolytic Capacitors Ammo / Capacitor, Aluminum, 50 V, Cap.1 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1733439 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details