2.2µF 450V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
CAP ALUM 2.2UF 20% 450V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 450V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EKMG451ELL2R2MJC5S-ND | EKMG451ELL2R2MJC5S | 23K3661 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 2.2Uf, 450V, 20%, Radial; Capacitance United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |