United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMG350ELL221MHB5D

Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-1322-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-1322-ND
Aluminum Electrolytic Capacitors 565-1322-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357992-EKMG350ELL221MHB5D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357992-EKMG350ELL221MHB5D
Capacitors - Aluminum Electrolytic Capacitors 1357992-EKMG350ELL221MHB5D
Win Source Part Number: 1357992-EKMG350ELL22 1MHB5D Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: United Chemi-Con Series: KMG Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 35 V Lifetime @ Temp.: 1000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 270 mA @ 120 Hz Ripple Current @ High Frequency: 405 mA @ 100 kHz Lead Spacing: 0.138" (3.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.512" (13.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357992-EKMG350ELL221MHB5D
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: United Chemi-Con
Series: KMG
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lifetime @ Temp.: 1000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 270 mA @ 120 Hz
Ripple Current @ High Frequency: 405 mA @ 100 kHz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.512" (13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Singapore, Singapore
220uF 35V Capacitor
58-EKMG350ELL221MHB5D
220uF 35V Capacitor 58-EKMG350ELL221MHB5D
220uF 35V Radial Aluminum Electrolytic Capacitor Product overview: EKMG350ELL221MHB5D from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMG350ELL221MHB5 D can be used for catalog matching and distributor lookup.

220uF 35V Radial Aluminum Electrolytic Capacitor Product overview: EKMG350ELL221MHB5D from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EKMG350ELL221MHB5D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EKMG350ELL221MHB5D - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EKMG350ELL221MHB5D
Aluminum Electrolytic Capacitors EKMG350ELL221MHB5D
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 220Uf, 35V, 20%, Radial; Capacitance United Chemi-Con - 23K3633 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 35V, 20%, Radial; Capacitance United Chemi-Con
23K3633
Aluminum Electrolytic Capacitor 220Uf, 35V, 20%, Radial; Capacitance United Chemi-Con 23K3633
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 35V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 35V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMG350ELL221MHB5D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG350ELL221MHB5D
Capacitors - Aluminum Electrolytic Capacitors EKMG350ELL221MHB5D
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565-1322-ND 1357992-EKMG350ELL221MHB5D 58-EKMG350ELL221MHB5D EKMG350ELL221MHB5D 23K3633 EKMG350ELL221MHB5D
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 220uF 35V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 220Uf, 35V, 20%, Radial; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C11AH1R7C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers