United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMG350EC3221MHB5D

Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKMG350EC3221MHB5DTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKMG350EC3221MHB5DTB-ND
Aluminum Electrolytic Capacitors 565-EKMG350EC3221MHB5DTB-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMG350EC3221MHB5D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG350EC3221MHB5D
Capacitors - Aluminum Electrolytic Capacitors EKMG350EC3221MHB5D
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site
Ammo / Capacitor, Aluminum, 35 V, Cap.220 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con - 72R7668 - Newark, An Avnet Company
Chicago, IL, United States
Ammo / Capacitor, Aluminum, 35 V, Cap.220 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con
72R7668
Ammo / Capacitor, Aluminum, 35 V, Cap.220 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con 72R7668
Ammo / Capacitor, Aluminum, 35 V, Cap.220 , Dia.8 , Leng.11 RoHS Compliant: Yes

Ammo / Capacitor, Aluminum, 35 V, Cap.220 , Dia.8 , Leng.11 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565-EKMG350EC3221MHB5DTB-ND EKMG350EC3221MHB5D 72R7668
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Ammo / Capacitor, Aluminum, 35 V, Cap.220 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details