United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMG350EC3101MF11D

Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKMG350EC3101MF11DTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKMG350EC3101MF11DTB-ND
Aluminum Electrolytic Capacitors 565-EKMG350EC3101MF11DTB-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EKMG350EC3101MF11DCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKMG350EC3101MF11DCT-ND
Aluminum Electrolytic Capacitors 565-EKMG350EC3101MF11DCT-ND
CAP ALUM 100UF 20% 35V RADIAL TH

CAP ALUM 100UF 20% 35V RADIAL TH

Buy Now Datasheet
Ammo / Capacitor, Aluminum, 35 V, Cap.100 , Dia.6 , Leng.11 Rohs Compliant United Chemi-Con - 72R7667 - Newark, An Avnet Company
Chicago, IL, United States
Ammo / Capacitor, Aluminum, 35 V, Cap.100 , Dia.6 , Leng.11 Rohs Compliant United Chemi-Con
72R7667
Ammo / Capacitor, Aluminum, 35 V, Cap.100 , Dia.6 , Leng.11 Rohs Compliant United Chemi-Con 72R7667
Ammo / Capacitor, Aluminum, 35 V, Cap.100 , Dia.6 , Leng.11 RoHS Compliant: Yes

Ammo / Capacitor, Aluminum, 35 V, Cap.100 , Dia.6 , Leng.11 RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EKMG350EC3101MF11D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG350EC3101MF11D
Capacitors - Aluminum Electrolytic Capacitors EKMG350EC3101MF11D
CAP ALUM 100UF 20% 35V RADIAL

CAP ALUM 100UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 565-EKMG350EC3101MF11DTB-ND 72R7667 EKMG350EC3101MF11D
Product Name Aluminum Electrolytic Capacitors Ammo / Capacitor, Aluminum, 35 V, Cap.100 , Dia.6 , Leng.11 Rohs Compliant United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details