United Chemi-Con, Inc. Aluminum Capacitors - EKMG250EFC101MF11D EKMG250EFC101MF11D

Description
Manufacturer: United Chemi-Con Win Source Part Number: 1037845-EKMG250EFC10 1MF11D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Mounting: Through Hole Capacitance: 100μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 130mA @ 120Hz Ripple Current - High Frequency: 195mA @ 100kHz Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: United Chemi-Con Win Source Part Number: 1037845-EKMG250EFC10 1MF11D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Mounting: Through Hole Capacitance: 100μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 130mA @ 120Hz Ripple Current - High Frequency: 195mA @ 100kHz Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EKMG250EFC101MF11D - 1037845-EKMG250EFC101MF11D - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EKMG250EFC101MF11D
1037845-EKMG250EFC101MF11D
Aluminum Capacitors - EKMG250EFC101MF11D 1037845-EKMG250EFC101MF11D
Manufacturer: United Chemi-Con Win Source Part Number: 1037845-EKMG250EFC10 1MF11D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Mounting: Through Hole Capacitance: 100μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 130mA @ 120Hz Ripple Current - High Frequency: 195mA @ 100kHz Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: United Chemi-Con
Win Source Part Number: 1037845-EKMG250EFC101MF11D
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Mounting: Through Hole
Capacitance: 100μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 130mA @ 120Hz
Ripple Current - High Frequency: 195mA @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 565-EKMG250EFC101MF11DTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKMG250EFC101MF11DTB-ND
Aluminum Electrolytic Capacitors 565-EKMG250EFC101MF11DTB-ND
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

100µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMG250EFC101MF11D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG250EFC101MF11D
Capacitors - Aluminum Electrolytic Capacitors EKMG250EFC101MF11D
CAP ALUM 100UF 20% 25V RADIAL

CAP ALUM 100UF 20% 25V RADIAL

Supplier's Site
Ammo / Capacitor, Aluminum, 25 V, Cap.100 , Dia.6 , Leng.11 Rohs Compliant United Chemi-Con - 72R7652 - Newark, An Avnet Company
Chicago, IL, United States
Ammo / Capacitor, Aluminum, 25 V, Cap.100 , Dia.6 , Leng.11 Rohs Compliant United Chemi-Con
72R7652
Ammo / Capacitor, Aluminum, 25 V, Cap.100 , Dia.6 , Leng.11 Rohs Compliant United Chemi-Con 72R7652
Ammo / Capacitor, Aluminum, 25 V, Cap.100 , Dia.6 , Leng.11 RoHS Compliant: Yes

Ammo / Capacitor, Aluminum, 25 V, Cap.100 , Dia.6 , Leng.11 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1037845-EKMG250EFC101MF11D 565-EKMG250EFC101MF11DTB-ND EKMG250EFC101MF11D 72R7652
Product Name Aluminum Capacitors - EKMG250EFC101MF11D Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Ammo / Capacitor, Aluminum, 25 V, Cap.100 , Dia.6 , Leng.11 Rohs Compliant United Chemi-Con
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts
WVAC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitor - 101C483U063CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers