United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMG101ETS331ML25S

Description
330µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EKMG101ETS331ML25S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EKMG101ETS331ML25S-ND
Aluminum Electrolytic Capacitors EKMG101ETS331ML25S-ND
330µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

330µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMG101ETS331ML25S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG101ETS331ML25S
Capacitors - Aluminum Electrolytic Capacitors EKMG101ETS331ML25S
CAP ALUM 330UF 20% 100V RADIAL

CAP ALUM 330UF 20% 100V RADIAL

Supplier's Site
Ammo / Capacitor, Aluminum, 100 V, Cap.330 , Dia.16 , Leng.25 Rohs Compliant United Chemi-Con - 72R7645 - Newark, An Avnet Company
Chicago, IL, United States
Ammo / Capacitor, Aluminum, 100 V, Cap.330 , Dia.16 , Leng.25 Rohs Compliant United Chemi-Con
72R7645
Ammo / Capacitor, Aluminum, 100 V, Cap.330 , Dia.16 , Leng.25 Rohs Compliant United Chemi-Con 72R7645
Ammo / Capacitor, Aluminum, 100 V, Cap.330 , Dia.16 , Leng.25 RoHS Compliant: Yes

Ammo / Capacitor, Aluminum, 100 V, Cap.330 , Dia.16 , Leng.25 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EKMG101ETS331ML25S-ND EKMG101ETS331ML25S 72R7645
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Ammo / Capacitor, Aluminum, 100 V, Cap.330 , Dia.16 , Leng.25 Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details