United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EKMG101EC34R7ME11D

Description
4.7µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
4.7µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EKMG101EC34R7ME11D-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EKMG101EC34R7ME11D-ND
Aluminum Electrolytic Capacitors 565-EKMG101EC34R7ME11D-ND
4.7µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

4.7µF 100V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EKMG101EC34R7ME11D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EKMG101EC34R7ME11D
Capacitors - Aluminum Electrolytic Capacitors EKMG101EC34R7ME11D
CAP ALUM 4.7UF 20% 100V RADIAL

CAP ALUM 4.7UF 20% 100V RADIAL

Supplier's Site
Ammo / Capacitor, Aluminum, 100 V, Cap.4.7 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con - 72R7631 - Newark, An Avnet Company
Chicago, IL, United States
Ammo / Capacitor, Aluminum, 100 V, Cap.4.7 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con
72R7631
Ammo / Capacitor, Aluminum, 100 V, Cap.4.7 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con 72R7631
Ammo / Capacitor, Aluminum, 100 V, Cap.4.7 , Dia.5 , Leng.11 RoHS Compliant: Yes

Ammo / Capacitor, Aluminum, 100 V, Cap.4.7 , Dia.5 , Leng.11 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 565-EKMG101EC34R7ME11D-ND EKMG101EC34R7ME11D 72R7631
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Ammo / Capacitor, Aluminum, 100 V, Cap.4.7 , Dia.5 , Leng.11 Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details