470µF 10V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Ammo / Capacitor, Aluminum, 10 V, Cap.470 , Dia.8 , Leng.11 RoHS Compliant: Yes
CAP ALUM 470UF 20% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EKMG100ETC471MHB5D-ND | 72R7627 | EKMG100ETC471MHB5D |
| Product Name | Aluminum Electrolytic Capacitors | Ammo / Capacitor, Aluminum, 10 V, Cap.470 , Dia.8 , Leng.11 Rohs Compliant United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |