The EKHV3H1VSN371MR25S is a downsized snap-in aluminum electrolytic capacitor from the KHV series, rated for 375Vdc and 370µF, with a case size of 30mm diameter by 25mm length. It has a maximum dissipation factor of 0.15 at 120Hz and 20°C, and supports a rated ripple current of 2.08A at 105°C and 120Hz. The capacitor operates within a temperature range of -40°C to +105°C, with a capacitance tolerance of ±20%. It is designed for inverter control and switching power supplies, with an endurance of 2,000 hours at 105°C under rated ripple current. The part is RoHS2 compliant and features a PET brown sleeve with a snap-in terminal configuration.
Capacitors
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1202-EKHV3H1VSN371MR25S |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk |