The EKHS4H1VSN871MA60S is an aluminum electrolytic capacitor in the KHS series, designed for solar power generation with a rated voltage of 500 Vdc and a capacitance of 870 µF. It has a case size of 35 mm diameter by 60 mm length, with snap-in terminals and a PET brown sleeve. The capacitor supports a rated ripple current of 2.77 A at 105°C and 120 Hz, with a dissipation factor of 0.20 max. at 20°C, 120 Hz. It is rated for 3,000 hours of endurance at 105°C with ripple current applied, and operates within a temperature range of -25°C to +105°C. The part is RoHS2 compliant and non-solvent resistant.
Capacitors
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1202-EKHS4H1VSN871MA60S |
| Product Name | Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk |