Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitors EKHS4H1VSN201MR25S

Description
Capacitors
Request a Quote
Description
Capacitors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EKHS4H1VSN201MR25S is a downsized snap-in aluminum electrolytic capacitor designed for solar power generation, with a rated voltage of 475 Vdc and a capacitance of 200 µF. It features a case size of φ30 × 25 mm and a rated ripple current of 1.15 Arms at 105°C and 120 Hz. The capacitor operates within a temperature range of -25 to +105°C, has a capacitance tolerance of ±20%, and a dissipation factor of 0.20 maximum at 20°C and 120 Hz. It meets RoHS2 compliance and has an endurance rating of 3,000 hours at 105°C with ripple current applied. The terminal code is LI, indicating a specific pin configuration for PCB mounting.

Datasheet Summary
Powered by GS/AI

The EKHS4H1VSN201MR25S is a downsized snap-in aluminum electrolytic capacitor designed for solar power generation, with a rated voltage of 475 Vdc and a capacitance of 200 µF. It features a case size of φ30 × 25 mm and a rated ripple current of 1.15 Arms at 105°C and 120 Hz. The capacitor operates within a temperature range of -25 to +105°C, has a capacitance tolerance of ±20%, and a dissipation factor of 0.20 maximum at 20°C and 120 Hz. It meets RoHS2 compliance and has an endurance rating of 3,000 hours at 105°C with ripple current applied. The terminal code is LI, indicating a specific pin configuration for PCB mounting.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EKHS4H1VSN201MR25S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EKHS4H1VSN201MR25S
Aluminum Electrolytic Capacitors 1202-EKHS4H1VSN201MR25S
Capacitors

Capacitors

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Capacitors
Product Number 1202-EKHS4H1VSN201MR25S
Product Name Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101451T250AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 450 microF
View Details
3 suppliers