CAP ALUM 82UF 20% 400V RADIAL TH
Capacitors
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 565-EKHF401ELL820MK35S-ND | 1202-EKHF401ELL820MK35S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Features | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |