United Chemi-Con, Inc. Aluminum Electrolytic Capacitor EGXL350EC3101MJC5S

Description
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Long-Life version of GXE series, For automobile modules and other high temperature applications, Endurance with ripple current : 5,000 hours at 125C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant
Request a Quote Datasheet
Description
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Long-Life version of GXE series, For automobile modules and other high temperature applications, Endurance with ripple current : 5,000 hours at 125C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - EGXL350EC3101MJC5S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EGXL350EC3101MJC5S
Aluminum Electrolytic Capacitor EGXL350EC3101MJC5S
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Long-Life version of GXE series, For automobile modules and other high temperature applications, Endurance with ripple current : 5,000 hours at 125C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Long-Life version of GXE series, For automobile modules and other high temperature applications, Endurance with ripple current : 5,000 hours at 125C, Solvent resistant type (see PRECAUTIONS AND GUIDELINES), RoHS Compliant

Supplier's Site
Aluminum Electrolytic Capacitors - EGXL350EC3101MJC5S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EGXL350EC3101MJC5S-ND
Aluminum Electrolytic Capacitors EGXL350EC3101MJC5S-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EGXL350EC3101MJC5S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EGXL350EC3101MJC5S
Capacitors - Aluminum Electrolytic Capacitors EGXL350EC3101MJC5S
CAP ALUM 100UF 20% 35V RADIAL

CAP ALUM 100UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EGXL350EC3101MJC5S EGXL350EC3101MJC5S-ND EGXL350EC3101MJC5S
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details