910µF 63V Aluminum Electrolytic Capacitors Radial, Can 47mOhm @ 100kHz 3000 Hrs @ 125°C
Capacitors
CAP ALUM 910UF 20% 63V RADIAL TH
CAP ALUM 910UF 20% 63V RADIAL TH
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EGXF630ELL911ML25S-ND | 1202-EGXF630ELL911ML25S | EGXF630ELL911ML25S | EGXF630ELL911ML25S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||
| RoHS Compliant | Yes | |||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |