36µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Capacitors
Aluminum Electrolytic Capacitors - Radial Leaded 36uF 400 Volts 20%
CAP ALUM 36UF 20% 400V RADIAL TH
Capacitance:36µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm; Product Diameter:12.5mmRoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-EGXF401ELL360MK30S-ND | 1202-EGXF401ELL360MK30S | EGXF401ELL360MK30S | EGXF401ELL360MK30S | 11AC8004 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Aluminum Electrolytic Capacitors | Capacitance United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |||
| Applications | Automotive | ||||
| RoHS Compliant | Yes | ||||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |