Capacitors
24µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Capacitance:24µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm; Product Diameter:10mm RoHS Compliant: Yes
CAP ALUM 24UF 20% 400V RADIAL TH
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EGXF401ELL240MJ35S | 565-4603-ND | 11AC7999 | EGXF401ELL240MJ35S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitance United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | ||
| RoHS Compliant | Yes | Yes | ||
| Features | Polarized | Polarized | Polarized |