Capacitors
12µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
CAP ALUM 12UF 20% 400V RADIAL TH
Capacitance:12µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm; Product Diameter:10mm RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Radial Leaded 12uF 400 Volts 20%
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EGXF401ELL120MJ20S | 565-4599-ND | EGXF401ELL120MJ20S | 11AC7995 | EGXF401ELL120MJ20S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitance United Chemi-Con | Aluminum Electrolytic Capacitors - Radial Leaded |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| Applications | Automotive | Automotive; Automotive | |||
| RoHS Compliant | Yes | Yes | |||
| Features | Polarized | Polarized | Polarized |