United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EGXF350ELL622MM40S

Description
6200µF 35V Aluminum Electrolytic Capacitors Radial, Can 14mOhm @ 100kHz 3000 Hrs @ 125°C
Request a Quote Datasheet
Description
6200µF 35V Aluminum Electrolytic Capacitors Radial, Can 14mOhm @ 100kHz 3000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-4585-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-4585-ND
Aluminum Electrolytic Capacitors 565-4585-ND
6200µF 35V Aluminum Electrolytic Capacitors Radial, Can 14mOhm @ 100kHz 3000 Hrs @ 125°C

6200µF 35V Aluminum Electrolytic Capacitors Radial, Can 14mOhm @ 100kHz 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EGXF350ELL622MM40S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EGXF350ELL622MM40S
Aluminum Electrolytic Capacitors 1202-EGXF350ELL622MM40S
Capacitors

Capacitors

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EGXF350ELL622MM40S
Aluminum Electrolytic Capacitors - Radial Leaded EGXF350ELL622MM40S
Aluminum Electrolytic Capacitors - Radial Leaded 6200uF 35 Volts 20%

Aluminum Electrolytic Capacitors - Radial Leaded 6200uF 35 Volts 20%

Buy Now Datasheet
Capacitance United Chemi-Con - 11AC7972 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance United Chemi-Con
11AC7972
Capacitance United Chemi-Con 11AC7972
Capacitance:6200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes

Capacitance:6200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EGXF350ELL622MM40S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EGXF350ELL622MM40S
Capacitors - Aluminum Electrolytic Capacitors EGXF350ELL622MM40S
CAP ALUM 6200UF 20% 35V RAD TH

CAP ALUM 6200UF 20% 35V RAD TH

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565-4585-ND 1202-EGXF350ELL622MM40S EGXF350ELL622MM40S 11AC7972 EGXF350ELL622MM40S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications Automotive Automotive; Automotive
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details