Capacitors
8200µF 25V Aluminum Electrolytic Capacitors Radial, Can 15mOhm @ 100kHz 3000 Hrs @ 125°C
Capacitance:8200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes
CAP ALUM 8200UF 20% 25V RAD TH
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EGXF250ELL822ML40S | 565-EGXF250ELL822ML40S-ND | 11AC7925 | EGXF250ELL822ML40S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitance United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | ||
| RoHS Compliant | Yes | Yes | ||
| Features | Polarized | Polarized | Polarized |