Capacitors
220µF 160V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
CAP ALUM 220UF 20% 160V RAD TH
CAP ALUM 220UF 20% 160V RAD TH
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EGXF161ELL221MU35S | 565-EGXF161ELL221MU35S-ND | EGXF161ELL221MU35S | EGXF161ELL221MU35S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||
| RoHS Compliant | Yes | |||
| Features | Polarized | Polarized |