330µF 100V Aluminum Electrolytic Capacitors Radial, Can 51mOhm @ 100kHz 3000 Hrs @ 125°C
CHEMI-CON EGXF101ELL331MK35S Capacitor
CHEMI-CON EGXF101ELL331MK35S Capacitor
Capacitors
CAP ALUM 330UF 20% 100V RAD TH
Aluminum Electrolytic Capacitors - Radial Leaded 330uF 100 Volts 20%
Capacitance:330µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-4542-ND | 2514876 | 1202-EGXF101ELL331MK35S | EGXF101ELL331MK35S | EGXF101ELL331MK35S | 11AC7847 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitance United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |||
| Applications | Automotive | Automotive; Automotive | ||||
| RoHS Compliant | Yes | Yes | Yes | |||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |