United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EGXE451ELL100MK20S

Description
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EGXE451ELL100MK20S-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
EGXE451ELL100MK20S-ND
Aluminum Electrolytic Capacitors EGXE451ELL100MK20S-ND
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

10µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - EGXE451ELL100MK20S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EGXE451ELL100MK20S
Aluminum Electrolytic Capacitor EGXE451ELL100MK20S
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For automobile modules and other high temperature applications, Downsize, long life, low impedance and better low temperature characteristics, Endurance with ripple current : 2,000 to 5,000 hours at 125C, Solvent resistant type except 63 to 450V (see PRECAUTIONS AND GUIDELINES), RoHS Compliant

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For automobile modules and other high temperature applications, Downsize, long life, low impedance and better low temperature characteristics, Endurance with ripple current : 2,000 to 5,000 hours at 125C, Solvent resistant type except 63 to 450V (see PRECAUTIONS AND GUIDELINES), RoHS Compliant

Supplier's Site
Cap, Gxe Series, 450V, 10Uf, 20%, Rohs United Chemi-Con - 14N5202 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Gxe Series, 450V, 10Uf, 20%, Rohs United Chemi-Con
14N5202
Cap, Gxe Series, 450V, 10Uf, 20%, Rohs United Chemi-Con 14N5202
CAP, GXE SERIES, 450V, 10UF, 20%, ROHS

CAP, GXE SERIES, 450V, 10UF, 20%, ROHS

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EGXE451ELL100MK20S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EGXE451ELL100MK20S
Capacitors - Aluminum Electrolytic Capacitors EGXE451ELL100MK20S
CAP ALUM 10UF 20% 450V RADIAL

CAP ALUM 10UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EGXE451ELL100MK20S-ND EGXE451ELL100MK20S 14N5202 EGXE451ELL100MK20S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Cap, Gxe Series, 450V, 10Uf, 20%, Rohs United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -25 to 125 C (-13 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 125 C (-13 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details