MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For automobile modules and other high temperature applications, Downsize, long life, low impedance and better low temperature characteristics, Endurance with ripple current : 2,000 to 5,000 hours at 125C, Solvent resistant type except 63 to 450V (see PRECAUTIONS AND GUIDELINES), RoHS Compliant
22µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
CAP ALUM 22UF 20% 35V RADIAL
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EGXE350ELL220MH12D | EGXE350ELL220MH12D-ND | EGXE350ELL220MH12D |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 35 volts | 35 volts |