3300µF 10V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. For automobile modules and other high temperature applications, Downsize, long life, low impedance and better low temperature characteristics, Endurance with ripple current : 2,000 to 5,000 hours at 125C, Solvent resistant type except 63 to 450V (see PRECAUTIONS AND GUIDELINES), RoHS Compliant
CAP ALUM 3300UF 20% 10V RADIAL
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EGXE100ELL332ML25S-ND | EGXE100ELL332ML25S | EGXE100ELL332ML25S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |