United Chemi-Con, Inc. Capacitors - Aluminum Electrolytic Capacitors EGVD101ELL511MM30H

Description
Win Source Part Number: 1348804-EGVD101ELL51 1MM30H Category: Capacitors - Aluminum Electrolytic Capacitors Series: GVD Package: Bulk Size / Dimension: 0.709" Dia (18.00mm) Applications: Automotive Height - Seated (Max): 1.240" (31.50mm) Standard Package: 250 Capacitance: 510 µF Tolerance: ±20% Voltage - Rated: 100 V Ratings: AEC-Q200 Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 38mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 135°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Ripple Current @ Low Frequency: 1.9 A @ 120 Hz Ripple Current @ High Frequency: 3.8 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1348804-EGVD101ELL51 1MM30H Category: Capacitors - Aluminum Electrolytic Capacitors Series: GVD Package: Bulk Size / Dimension: 0.709" Dia (18.00mm) Applications: Automotive Height - Seated (Max): 1.240" (31.50mm) Standard Package: 250 Capacitance: 510 µF Tolerance: ±20% Voltage - Rated: 100 V Ratings: AEC-Q200 Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 38mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 135°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Ripple Current @ Low Frequency: 1.9 A @ 120 Hz Ripple Current @ High Frequency: 3.8 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1348804-EGVD101ELL511MM30H - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1348804-EGVD101ELL511MM30H
Capacitors - Aluminum Electrolytic Capacitors 1348804-EGVD101ELL511MM30H
Win Source Part Number: 1348804-EGVD101ELL51 1MM30H Category: Capacitors - Aluminum Electrolytic Capacitors Series: GVD Package: Bulk Size / Dimension: 0.709" Dia (18.00mm) Applications: Automotive Height - Seated (Max): 1.240" (31.50mm) Standard Package: 250 Capacitance: 510 µF Tolerance: ±20% Voltage - Rated: 100 V Ratings: AEC-Q200 Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 38mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 135°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: United Chemi-Con Ripple Current @ Low Frequency: 1.9 A @ 120 Hz Ripple Current @ High Frequency: 3.8 A @ 100 kHz

Win Source Part Number: 1348804-EGVD101ELL511MM30H
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: GVD
Package: Bulk
Size / Dimension: 0.709" Dia (18.00mm)
Applications: Automotive
Height - Seated (Max): 1.240" (31.50mm)
Standard Package: 250
Capacitance: 510 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Ratings: AEC-Q200
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 38mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 135°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Ripple Current @ Low Frequency: 1.9 A @ 120 Hz
Ripple Current @ High Frequency: 3.8 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EGVD101ELL511MM30H - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EGVD101ELL511MM30H
Aluminum Electrolytic Capacitors 1202-EGVD101ELL511MM30H
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 565-4434-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-4434-ND
Aluminum Electrolytic Capacitors 565-4434-ND
510µF 100V Aluminum Electrolytic Capacitors Radial, Can 38mOhm @ 100kHz 2000 Hrs @ 135°C

510µF 100V Aluminum Electrolytic Capacitors Radial, Can 38mOhm @ 100kHz 2000 Hrs @ 135°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EGVD101ELL511MM30H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EGVD101ELL511MM30H
Capacitors - Aluminum Electrolytic Capacitors EGVD101ELL511MM30H
CAP ALUM 510UF 20% 100V RADIAL

CAP ALUM 510UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1348804-EGVD101ELL511MM30H 1202-EGVD101ELL511MM30H 565-4434-ND EGVD101ELL511MM30H
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 135 C (-40 to 275 F) -40 to 135 C (-40 to 275 F) -40 to 135 C (-40 to 275 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 510 microF 510 microF 510 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers