Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Capacitors
750µF 80V Aluminum Electrolytic Capacitors Radial, Can 34mOhm @ 100kHz 2000 Hrs @ 135°C
CAP ALUM 750UF 20% 80V RADIAL
CAPACITOR, ALU ELEC, 750UF, 80V, RADIAL; Capacitance:750µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 135°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EGPD800ELL751ML30H | 1202-EGPD800ELL751ML30H | 565-3821-ND | EGPD800ELL751ML30H | 54X2187 |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor, Alu Elec, 750Uf, 80V, Radial; Capacitance United Chemi-Con |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized |