Capacitors
470µF 80V Aluminum Electrolytic Capacitors Radial, Can 53mOhm @ 100kHz 2000 Hrs @ 135°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 470UF 20% 80V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EGPD800ELL471ML20H | 565-EGPD800ELL471ML20H-ND | EGPD800ELL471ML20H | EGPD800ELL471ML20H |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) |