Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1600µF 80V Aluminum Electrolytic Capacitors Radial, Can 21mOhm @ 100kHz 2000 Hrs @ 135°C
CAPACITOR, ALU ELEC, 1600UF, 80V, RADIAL; Capacitance:1600µF; Voltage(DC):80V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 135°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
CAP ALUM 1600UF 20% 80V RADIAL
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EGPD800ELL162MM40H | EGPD800ELL162MM40H | 565-3823-ND | 54X2175 | EGPD800ELL162MM40H |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitor, Alu Elec, 1600Uf, 80V, Radial; Capacitance United Chemi-Con | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized |