United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EGPD500ELL162ML30H

Description
1600µF 50V Aluminum Electrolytic Capacitors Radial, Can 35mOhm @ 100kHz 3000 Hrs @ 135°C
Request a Quote Datasheet
Description
1600µF 50V Aluminum Electrolytic Capacitors Radial, Can 35mOhm @ 100kHz 3000 Hrs @ 135°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-EGPD500ELL162ML30H-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-EGPD500ELL162ML30H-ND
Aluminum Electrolytic Capacitors 565-EGPD500ELL162ML30H-ND
1600µF 50V Aluminum Electrolytic Capacitors Radial, Can 35mOhm @ 100kHz 3000 Hrs @ 135°C

1600µF 50V Aluminum Electrolytic Capacitors Radial, Can 35mOhm @ 100kHz 3000 Hrs @ 135°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1202-EGPD500ELL162ML30H - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EGPD500ELL162ML30H
Aluminum Electrolytic Capacitors 1202-EGPD500ELL162ML30H
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - EGPD500ELL162ML30H - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EGPD500ELL162ML30H
Aluminum Electrolytic Capacitor EGPD500ELL162ML30H
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EGPD500ELL162ML30H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EGPD500ELL162ML30H
Capacitors - Aluminum Electrolytic Capacitors EGPD500ELL162ML30H
CAP ALUM 1600UF 20% 50V RADIAL

CAP ALUM 1600UF 20% 50V RADIAL

Supplier's Site
Capacitor Rohs Compliant United Chemi-Con - 54X2138 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rohs Compliant United Chemi-Con
54X2138
Capacitor Rohs Compliant United Chemi-Con 54X2138
Capacitor RoHS Compliant: Yes

Capacitor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565-EGPD500ELL162ML30H-ND 1202-EGPD500ELL162ML30H EGPD500ELL162ML30H EGPD500ELL162ML30H 54X2138
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor Rohs Compliant United Chemi-Con
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 135 C (-40 to 275 F) -40 to 135 C (-40 to 275 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C693U010EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers