4700µF 35V Aluminum Electrolytic Capacitors Radial, Can 22mOhm @ 100kHz 3000 Hrs @ 135°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Capacitors
Cap Aluminum Lytic 4700uF 35V 20% (18 X 30mm) Radial 7.5mm 0.022 Ohm 5600mA 3000h 135°C Automotive Bulk Product overview: EGPD350ELL472MM30H from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4700uF, 35V, 0.022 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4700uF, 35V, 0.022 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EGPD350ELL472MM30
CAP ALUM 4700UF 20% 35V RADIAL
CAPACITOR, ALU ELEC, 4700UF, 35V, RADIAL; Capacitance:4700µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 135°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
| DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-3805-ND | EGPD350ELL472MM30H | 1202-EGPD350ELL472MM30H | 58-EGPD350ELL472MM30H | EGPD350ELL472MM30H | 54X2126 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Automotive 4700uF 35V 0.022 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor, Alu Elec, 4700Uf, 35V, Radial; Capacitance United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| Applications | Automotive | Automotive; Automotive | ||||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |