4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 28mOhm @ 100kHz 3000 Hrs @ 135°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Capacitors
CHEMI-CON EGPD250ELL472ML25H Capacitor
Aluminium Capacitor Leaded 25V 4700uF
CAP ALUM 4700UF 20% 25V RADIAL
CAPACITOR, ALU ELEC, 4700UF, 25V, RADIAL; Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 135°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
| DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-3797-ND | EGPD250ELL472ML25H | 1202-EGPD250ELL472ML25H | 2514871 | 2514872 | EGPD250ELL472ML25H | 54X2100 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor, Alu Elec, 4700Uf, 25V, Radial; Capacitance United Chemi-Con |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |||
| Applications | Automotive | Automotive; Automotive | |||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |