820µF 80V Aluminum Electrolytic Capacitors Radial, Can 35mOhm @ 100kHz 5000 Hrs @ 125°C
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized, low impedance and high-ripple current version of GXE series, For automobile modules and other high temperature applications, Endurance with ripple current : 3,000 to 5,000 hours at 125C, Solvent resistant type, RoHS Compliant.
Capacitors
CAP ALUM 820UF 20% 80V RADIAL
| DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565-3421-ND | EGPA800ELL821MM35S | 1202-EGPA800ELL821MM35S | EGPA800ELL821MM35S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |