Capacitors
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 23mOhm @ 100kHz 5000 Hrs @ 125°C
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized, low impedance and high-ripple current version of GXE series, For automobile modules and other high temperature applications, Endurance with ripple current : 3,000 to 5,000 hours at 125C, Solvent resistant type, RoHS Compliant.
CAP ALUM 3300UF 20% 25V RADIAL
CAP ALUM 3300UF 20% 25V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202-EGPA250ELL332ML30S | EGPA250ELL332ML30S-ND | EGPA250ELL332ML30S | EGPA250ELL332ML30S | EGPA250ELL332ML30S |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |