Nippon Chemi-Con Corporation Aluminum Electrolytic Capacitors EGPA250ELL182ML20S

Description
Capacitors
Request a Quote Datasheet
Description
Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1202-EGPA250ELL182ML20S - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
1202-EGPA250ELL182ML20S
Aluminum Electrolytic Capacitors 1202-EGPA250ELL182ML20S
Capacitors

Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - EGPA250ELL182ML20S - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
EGPA250ELL182ML20S
Aluminum Electrolytic Capacitor EGPA250ELL182ML20S
MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized, low impedance and high-ripple current version of GXE series, For automobile modules and other high temperature applications, Endurance with ripple current : 3,000 to 5,000 hours at 125C, Solvent resistant type, RoHS Compliant.

MINIATURE ALUMINUM ELECTROLYTIC CAPACITORS. Downsized, low impedance and high-ripple current version of GXE series, For automobile modules and other high temperature applications, Endurance with ripple current : 3,000 to 5,000 hours at 125C, Solvent resistant type, RoHS Compliant.

Supplier's Site
Aluminum Electrolytic Capacitors - 565-3380-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-3380-ND
Aluminum Electrolytic Capacitors 565-3380-ND
1800µF 25V Aluminum Electrolytic Capacitors Radial, Can 34mOhm @ 100kHz 3000 Hrs @ 125°C

1800µF 25V Aluminum Electrolytic Capacitors Radial, Can 34mOhm @ 100kHz 3000 Hrs @ 125°C

Buy Now Datasheet
Capacitor, Alu Elec, 1800Uf, 25V, Radial; Capacitance United Chemi-Con - 66Y9556 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alu Elec, 1800Uf, 25V, Radial; Capacitance United Chemi-Con
66Y9556
Capacitor, Alu Elec, 1800Uf, 25V, Radial; Capacitance United Chemi-Con 66Y9556
CAPACITOR, ALU ELEC, 1800UF, 25V, RADIAL; Capacitance:1800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAPACITOR, ALU ELEC, 1800UF, 25V, RADIAL; Capacitance:1800µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EGPA250ELL182ML20S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EGPA250ELL182ML20S
Capacitors - Aluminum Electrolytic Capacitors EGPA250ELL182ML20S
CAP ALUM 1800UF 20% 25V RADIAL

CAP ALUM 1800UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1202-EGPA250ELL182ML20S EGPA250ELL182ML20S 565-3380-ND 66Y9556 EGPA250ELL182ML20S
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitor, Alu Elec, 1800Uf, 25V, Radial; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF 1800 microF 1800 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers