United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EFL-500ELL2R2MD05D

Description
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-4415-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-4415-ND
Aluminum Electrolytic Capacitors 565-4415-ND
2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EFL-500ELL2R2MD05D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EFL-500ELL2R2MD05D
Capacitors - Aluminum Electrolytic Capacitors EFL-500ELL2R2MD05D
CAP ALUM 2.2UF 20% 50V RADIAL

CAP ALUM 2.2UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 565-4415-ND EFL-500ELL2R2MD05D
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details