United Chemi-Con, Inc. Aluminum Electrolytic Capacitors EFL-250ELL560MF07D

Description
56µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
56µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-4403-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-4403-ND
Aluminum Electrolytic Capacitors 565-4403-ND
56µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

56µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EFL-250ELL560MF07D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EFL-250ELL560MF07D
Capacitors - Aluminum Electrolytic Capacitors EFL-250ELL560MF07D
CAP ALUM 56UF 20% 25V RADIAL

CAP ALUM 56UF 20% 25V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
EFL-250ELL560MF07D
Aluminum Electrolytic Capacitors - Radial Leaded EFL-250ELL560MF07D
Aluminum Electrolytic Capacitors - Radial Leaded 25V 56uF 20% Tol. AEC-Q200

Aluminum Electrolytic Capacitors - Radial Leaded 25V 56uF 20% Tol. AEC-Q200

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 565-4403-ND EFL-250ELL560MF07D EFL-250ELL560MF07D
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1713279 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers