CAP ALUM 1.2MF 20% 400V SNAP TH
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 565-E92L401VNT122MC50U-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |