United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E92F451VND821MA80U

Description
820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 88mOhm @ 120Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 88mOhm @ 120Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-E92F451VND821MA80U-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-E92F451VND821MA80U-ND
Aluminum Electrolytic Capacitors 565-E92F451VND821MA80U-ND
820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 88mOhm @ 120Hz 5000 Hrs @ 85°C

820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 88mOhm @ 120Hz 5000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 565-E92F451VND821MA80U-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers