United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E91F451VND122MBA0U

Description
1200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 70mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 70mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-E91F451VND122MBA0U-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-E91F451VND122MBA0U-ND
Aluminum Electrolytic Capacitors 565-E91F451VND122MBA0U-ND
1200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 70mOhm @ 120Hz 5000 Hrs @ 105°C

1200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 70mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 565-E91F451VND122MBA0U-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details