United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E91F401VND102MAA0U

Description
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 88mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 88mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-E91F401VND102MAA0U-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-E91F401VND102MAA0U-ND
Aluminum Electrolytic Capacitors 565-E91F401VND102MAA0U-ND
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 88mOhm @ 120Hz 5000 Hrs @ 105°C

1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 88mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 565-E91F401VND102MAA0U-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers