SCREW TERMINAL CAPCITOR
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 565-E37L351CPS822MFA5U-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |