United Chemi-Con, Inc. Capacitors - Aluminum Electrolytic Capacitors E37F501CPN123MFM9M

Description
CAP ALUM 12000UF 20% 500V SCREW
Datasheet
Description
CAP ALUM 12000UF 20% 500V SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - E37F501CPN123MFM9M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
E37F501CPN123MFM9M
Capacitors - Aluminum Electrolytic Capacitors E37F501CPN123MFM9M
CAP ALUM 12000UF 20% 500V SCREW

CAP ALUM 12000UF 20% 500V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor, 12000Uf, 500V, Screw; Capacitance United Chemi-Con - 49X8146 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 12000Uf, 500V, Screw; Capacitance United Chemi-Con
49X8146
Aluminum Electrolytic Capacitor, 12000Uf, 500V, Screw; Capacitance United Chemi-Con 49X8146
ALUMINUM ELECTROLYTIC CAPACITOR, 12000UF, 500V, SCREW; Capacitance:12000µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 12000UF, 500V, SCREW; Capacitance:12000µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number E37F501CPN123MFM9M 49X8146
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 12000Uf, 500V, Screw; Capacitance United Chemi-Con
Configuration / Form Factor Leaded Capacitor Screw
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers