ALUMINUM ELECTROLYTIC CAPACITOR, 2700UF, 450V, SCREW; Capacitance:2700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:U37F Series; ESR:0.034ohmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 49X8143 |
| Product Name | Aluminum Electrolytic Capacitor, 2700Uf, 450V, Screw; Capacitance United Chemi-Con |
| Capacitance Type | Fixed |