Aluminum Electrolytic Capacitors - Screw Terminal 6800uF 450 Volts 20%
CAP ALUM 6800UF 20% 450V SCREW
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | E37F451CPN682MFA5M | E37F451CPN682MFA5M |
| Product Name | Aluminum Electrolytic Capacitors - Screw Terminal | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | |
| Features | Polarized |