United Chemi-Con, Inc. Aluminum Electrolytic Capacitors E36D800HPN104MEE3M

Description
100000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5.5mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
100000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5.5mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 565-3332-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
565-3332-ND
Aluminum Electrolytic Capacitors 565-3332-ND
100000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5.5mOhm @ 120Hz 2000 Hrs @ 85°C

100000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5.5mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1351716-E36D800HPN104MEE3M - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1351716-E36D800HPN104MEE3M
Capacitors - Aluminum Electrolytic Capacitors 1351716-E36D800HPN104MEE3M
Win Source Part Number: 1351716-E36D800HPN10 4MEE3M Category: Capacitors - Aluminum Electrolytic Capacitors Series: U36D Package: Bulk Size / Dimension: 3.000" Dia (76.20mm) Applications: General Purpose Height - Seated (Max): 5.625" (142.88mm) Standard Package: 16 Capacitance: 100000 µF Tolerance: ±20% Voltage - Rated: 80 V Lead Spacing: 1.252" (31.80mm) ESR (Equivalent Series Resistance): 5.5mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0085 Mfr: United Chemi-Con Product Status: Obsolete Ripple Current @ Low Frequency: 21.42 A @ 120 Hz Ripple Current @ High Frequency: 29.988 A @ 3 kHz

Win Source Part Number: 1351716-E36D800HPN104MEE3M
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: U36D
Package: Bulk
Size / Dimension: 3.000" Dia (76.20mm)
Applications: General Purpose
Height - Seated (Max): 5.625" (142.88mm)
Standard Package: 16
Capacitance: 100000 µF
Tolerance: ±20%
Voltage - Rated: 80 V
Lead Spacing: 1.252" (31.80mm)
ESR (Equivalent Series Resistance): 5.5mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0085
Mfr: United Chemi-Con
Product Status: Obsolete
Ripple Current @ Low Frequency: 21.42 A @ 120 Hz
Ripple Current @ High Frequency: 29.988 A @ 3 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 0.1F, 80V, 20%, Screw; Capacitance United Chemi-Con - 34M4058 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.1F, 80V, 20%, Screw; Capacitance United Chemi-Con
34M4058
Aluminum Electrolytic Capacitor, 0.1F, 80V, 20%, Screw; Capacitance United Chemi-Con 34M4058
ALUMINUM ELECTROLYTIC CAPACITOR, 0.1F, 80V, 20%, SCREW; Capacitance:0.1F; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.1F, 80V, 20%, SCREW; Capacitance:0.1F; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - E36D800HPN104MEE3M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
E36D800HPN104MEE3M
Capacitors - Aluminum Electrolytic Capacitors E36D800HPN104MEE3M
CAP ALUM 100000UF 20% 80V SCREW

CAP ALUM 100000UF 20% 80V SCREW

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565-3332-ND 1351716-E36D800HPN104MEE3M 34M4058 E36D800HPN104MEE3M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 0.1F, 80V, 20%, Screw; Capacitance United Chemi-Con Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers