1800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 138.3mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1800UF 20% 450V SCREW
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | E36D451HPN182MCB7M-ND | E36D451HPN182MCB7M |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose |
| RoHS Compliant | Yes | |
| Features | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |